Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX142G075AA2A

Description
CAP ALUM 1400UF 75V SCREW
Description
CAP ALUM 1400UF 75V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX142G075AA2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX142G075AA2A
Capacitors - Aluminum Electrolytic Capacitors 36DX142G075AA2A
CAP ALUM 1400UF 75V SCREW

CAP ALUM 1400UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 1400Uf, 75V, +75, -10%, Screw; Capacitance Vishay - 17M8391 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1400Uf, 75V, +75, -10%, Screw; Capacitance Vishay
17M8391
Aluminum Electrolytic Capacitor 1400Uf, 75V, +75, -10%, Screw; Capacitance Vishay 17M8391
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 75V, +75, -10%, SCREW; Capacitance:1400µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 75V, +75, -10%, SCREW; Capacitance:1400µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX142G075AA2A 17M8391
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1400Uf, 75V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details