24000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
CAP ALUM 24000UF 40V SCREW
Features
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 40V, +75, -10%, SCREW; Capacitance:24000µF;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 36DE243G040BB2A-ND | 36DE243G040BB2A | 70079208 | 17M8385 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Al;24000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BB, 40V | Aluminum Electrolytic Capacitor 24000Uf, 40V, +75, -10%, Screw; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw Terminal | Screw |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |