Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D902G050BC2A

Description
CAP ALUM 9000UF 50V SCREW
Description
CAP ALUM 9000UF 50V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D902G050BC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36D902G050BC2A
Capacitors - Aluminum Electrolytic Capacitors 36D902G050BC2A
CAP ALUM 9000UF 50V SCREW

CAP ALUM 9000UF 50V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 9000Uf, 50V, +75, -10%, Screw; Capacitance Vishay - 17M8442 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9000Uf, 50V, +75, -10%, Screw; Capacitance Vishay
17M8442
Aluminum Electrolytic Capacitor 9000Uf, 50V, +75, -10%, Screw; Capacitance Vishay 17M8442
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 50V, +75, -10%, SCREW; Capacitance:9000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 50V, +75, -10%, SCREW; Capacitance:9000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D902G050BC2A 17M8442
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 9000Uf, 50V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers