Vishay Precision Group Capacitance Vishay 36D902G050BC2A.

Description
Capacitance:9000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:36D Series; Product Diameter:51mm; Product Height:105mm; ESR:- RoHS Compliant: Yes
Description
Capacitance:9000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:36D Series; Product Diameter:51mm; Product Height:105mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5592
Capacitance Vishay 15AC5592
Capacitance:9000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:36D Series; Product Diameter:51mm; Product Height:105mm; ESR:- RoHS Compliant: Yes

Capacitance:9000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:36D Series; Product Diameter:51mm; Product Height:105mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5592
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details