Vishay Precision Group Aluminum Electrolytic Capacitor 8400Uf, 40V, +75, -10%, Screw; Capacitance Vishay 36D842G040BB2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8400UF, 40V, +75, -10%, SCREW; Capacitance:8400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8400UF, 40V, +75, -10%, SCREW; Capacitance:8400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8400Uf, 40V, +75, -10%, Screw; Capacitance Vishay - 17M8441 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8400Uf, 40V, +75, -10%, Screw; Capacitance Vishay
17M8441
Aluminum Electrolytic Capacitor 8400Uf, 40V, +75, -10%, Screw; Capacitance Vishay 17M8441
ALUMINUM ELECTROLYTIC CAPACITOR 8400UF, 40V, +75, -10%, SCREW; Capacitance:8400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8400UF, 40V, +75, -10%, SCREW; Capacitance:8400µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17M8441
Product Name Aluminum Electrolytic Capacitor 8400Uf, 40V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 8400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers