Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D822G025AC2A

Description
CAP ALUM 8200UF 25V SCREW
Datasheet
Description
CAP ALUM 8200UF 25V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D822G025AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D822G025AC2A
Capacitors - Aluminum Electrolytic Capacitors 36D822G025AC2A
CAP ALUM 8200UF 25V SCREW

CAP ALUM 8200UF 25V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 8200Uf, 25V, +75, -10%, Screw; Capacitance Vishay - 17M8440 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8200Uf, 25V, +75, -10%, Screw; Capacitance Vishay
17M8440
Aluminum Electrolytic Capacitor 8200Uf, 25V, +75, -10%, Screw; Capacitance Vishay 17M8440
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 25V, +75, -10%, SCREW; Capacitance:8200µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 25V, +75, -10%, SCREW; Capacitance:8200µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D822G025AC2A 17M8440
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 8200Uf, 25V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers