Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D552G025AB2A

Description
CAP ALUM 5500UF 25V SCREW
Description
CAP ALUM 5500UF 25V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D552G025AB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36D552G025AB2A
Capacitors - Aluminum Electrolytic Capacitors 36D552G025AB2A
CAP ALUM 5500UF 25V SCREW

CAP ALUM 5500UF 25V SCREW

Supplier's Site
Capacitor Alum Elec, 5500Uf, 25V; Capacitance Vishay - 18F2454 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 5500Uf, 25V; Capacitance Vishay
18F2454
Capacitor Alum Elec, 5500Uf, 25V; Capacitance Vishay 18F2454
CAPACITOR ALUM ELEC, 5500UF, 25V; Capacitance:5500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 5500UF, 25V; Capacitance:5500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D552G025AB2A 18F2454
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 5500Uf, 25V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers