Vishay Precision Group Aluminum Electrolytic Capacitor 4300Uf, 200V, +50%,-10%, Screw; Capacitance Vishay 36D432F200DD2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4300UF, 200V, +50%,-10%, SCREW; Capacitance:4300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4300UF, 200V, +50%,-10%, SCREW; Capacitance:4300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4300Uf, 200V, +50%,-10%, Screw; Capacitance Vishay - 95M5055 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4300Uf, 200V, +50%,-10%, Screw; Capacitance Vishay
95M5055
Aluminum Electrolytic Capacitor 4300Uf, 200V, +50%,-10%, Screw; Capacitance Vishay 95M5055
ALUMINUM ELECTROLYTIC CAPACITOR 4300UF, 200V, +50%,-10%, SCREW; Capacitance:4300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4300UF, 200V, +50%,-10%, SCREW; Capacitance:4300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95M5055
Product Name Aluminum Electrolytic Capacitor 4300Uf, 200V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4300 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers