Vishay Precision Group Aluminum Electrolytic Capacitor 3600Uf, 50V, +50%, -10%, Screw; Capacitance Vishay 36D362F150CC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3600UF, 50V, +50%, -10%, SCREW; Capacitance:3600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3600UF, 50V, +50%, -10%, SCREW; Capacitance:3600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3600Uf, 50V, +50%, -10%, Screw; Capacitance Vishay - 17M8436 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3600Uf, 50V, +50%, -10%, Screw; Capacitance Vishay
17M8436
Aluminum Electrolytic Capacitor 3600Uf, 50V, +50%, -10%, Screw; Capacitance Vishay 17M8436
ALUMINUM ELECTROLYTIC CAPACITOR 3600UF, 50V, +50%, -10%, SCREW; Capacitance:3600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3600UF, 50V, +50%, -10%, SCREW; Capacitance:3600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17M8436
Product Name Aluminum Electrolytic Capacitor 3600Uf, 50V, +50%, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers