Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D223G075DF2A

Description
CAP ALUM 22000UF 75V SCREW
Datasheet
Description
CAP ALUM 22000UF 75V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D223G075DF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D223G075DF2A
Capacitors - Aluminum Electrolytic Capacitors 36D223G075DF2A
CAP ALUM 22000UF 75V SCREW

CAP ALUM 22000UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Vishay - 20M4415 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
20M4415
Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Vishay 20M4415
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 75V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 75V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D223G075DF2A 20M4415
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details