2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Vishay 357B2202MAB251S22 Potentiometer
357-2-0 1 turn precision pot,2K lin 22mm
357-2-0 1 turn precision pot,2K lin 22mm
357 B 2 2K 20% A BO50 1S22 E4
ROTARY POT, 2K, 1W, PANEL MOUNT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-357B2202MAB251S22-ND | 4607453 | 4607453P | 357B2202MAB251S22 | 38AK9982 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Pot, 2K, 1W, Panel Mount Vishay |
| Technology / Construction | Conductive Plastic | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Turret | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Linear; Linear | Rotary |