Vishay 357B0502MAB251S22 Potentiometer
357-0-0 1 turn precision pot,5K lin 22mm
357-0-0 1 turn precision pot,5K lin 22mm
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
ROTARY POTENTIOMETER, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
POT 5K OHM 1W PLASTIC LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 4602076 | 4602076P | SP357B-5.0K-ND | 06M5079 | 357B0502MAB251S22 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 5Kohm, 20%; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Turret | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Multiturn | Multiturn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Linear; Linear | Linear | ||
| Standards and Certifications | RoHS | RoHS | RoHS |