Single turn bush potentiometer. 360° (continuous) rotation. Conductive polymer element and thermoplastic housing
Maximum Resistance = 20kOhms
Number of Turns = Continuous
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 9.525mm
Power Rating = 1W
Termination Style = Turret
Tolerance = ±20%
Series = 357
Single turn bush potentiometer. 360° (continuous) rotation. Conductive polymer element and thermoplastic housing
Maximum Resistance = 20kOhms
Number of Turns = Continuous
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 9.525mm
Power Rating = 1W
Termination Style = Turret
Tolerance = ±20%
Series = 357
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Potentiometers, Rheostats, and Trimmers |
Product Number | 4601843 |
Mounting / Packaging | Panel Mount (Bushing); Turret |
Potentiometer Type | Standard Potentiometer |
Configuration | Multiturn |