Vishay Precision Group Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 357B0203MAB251S22

Description
POT 20K OHM 1W PLASTIC LINEAR
Datasheet
Description
POT 20K OHM 1W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 357B0203MAB251S22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
357B0203MAB251S22
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 357B0203MAB251S22
POT 20K OHM 1W PLASTIC LINEAR

POT 20K OHM 1W PLASTIC LINEAR

Supplier's Site
Linear Potentiometer, 20Kohm, 1W, 20%; Track Resistance Vishay - 05M6009 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 20Kohm, 1W, 20%; Track Resistance Vishay
05M6009
Linear Potentiometer, 20Kohm, 1W, 20%; Track Resistance Vishay 05M6009
LINEAR POTENTIOMETER, 20KOHM, 1W, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

LINEAR POTENTIOMETER, 20KOHM, 1W, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 357B0203MAB251S22 05M6009
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Linear Potentiometer, 20Kohm, 1W, 20%; Track Resistance Vishay
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details