Vishay Precision Group Potentiometers 357B0103MXB251S22

Description
POT 10K OHM 1W PLASTIC LINEAR
Request a Quote Datasheet
Description
POT 10K OHM 1W PLASTIC LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607519
Potentiometers 607519
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site
Potentiometers - 607520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607520
Potentiometers 607520
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometers, Rheostats - 693-357B0103MXB251S22-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-357B0103MXB251S22-ND
Rotary Potentiometers, Rheostats 693-357B0103MXB251S22-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay - 40P9280 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay
40P9280
Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay 40P9280
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
357B0103MXB251S22
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 357B0103MXB251S22
POT PLASTIC LINEAR

POT PLASTIC LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 607519 693-357B0103MXB251S22-ND 40P9280 357B0103MXB251S22
Product Name Potentiometers Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Multiturn Single Resistor
Resistance Taper Rotary Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details