Vishay Precision Group Potentiometers 357B0103MAB251S22

Description
Vishay 357B0103MAB251S22 Potentiometer
Request a Quote Datasheet
Description
Vishay 357B0103MAB251S22 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4602048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4602048
Potentiometers 4602048
Vishay 357B0103MAB251S22 Potentiometer

Vishay 357B0103MAB251S22 Potentiometer

Supplier's Site
Potentiometers - 4602048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4602048P
Potentiometers 4602048P
Single turn precision pot,10K lin 22mm

Single turn precision pot,10K lin 22mm

Supplier's Site
Potentiometers - 1679767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679767
Potentiometers 1679767
Single turn precision pot,10K lin 22mm

Single turn precision pot,10K lin 22mm

Supplier's Site
Rotary Potentiometers, Rheostats - 693-357B0103MAB251S22-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-357B0103MAB251S22-ND
Rotary Potentiometers, Rheostats 693-357B0103MAB251S22-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 357B0103MAB251S22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
357B0103MAB251S22
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 357B0103MAB251S22
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Vishay - 05M6007 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Vishay
05M6007
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Vishay 05M6007
ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4602048 4602048P 693-357B0103MAB251S22-ND 357B0103MAB251S22 05M6007
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 20%; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Turret Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data