Vishay Precision Group Potentiometers 357B0102MAB251S22

Description
Vishay 357B0102MAB251S22 Potentiometer
Request a Quote Datasheet
Description
Vishay 357B0102MAB251S22 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4602032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4602032
Potentiometers 4602032
Vishay 357B0102MAB251S22 Potentiometer

Vishay 357B0102MAB251S22 Potentiometer

Supplier's Site
Potentiometers - 4602032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4602032P
Potentiometers 4602032P
357-0-0 1 turn precision pot,1K lin 22mm

357-0-0 1 turn precision pot,1K lin 22mm

Supplier's Site
Potentiometers - 1679766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679766
Potentiometers 1679766
357-0-0 1 turn precision pot,1K lin 22mm

357-0-0 1 turn precision pot,1K lin 22mm

Supplier's Site
Rotary Potentiometers, Rheostats - SP357B-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
SP357B-1.0K-ND
Rotary Potentiometers, Rheostats SP357B-1.0K-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 357B0102MAB251S22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
357B0102MAB251S22
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 357B0102MAB251S22
POT 1K OHM 1W PLASTIC LINEAR

POT 1K OHM 1W PLASTIC LINEAR

Supplier's Site
Pot, Slotted, 1K, 6.35Mm, 20%, Bushing; Track Resistance Vishay - 84Y6809 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Slotted, 1K, 6.35Mm, 20%, Bushing; Track Resistance Vishay
84Y6809
Pot, Slotted, 1K, 6.35Mm, 20%, Bushing; Track Resistance Vishay 84Y6809
POT, SLOTTED, 1K, 6.35MM, 20%, BUSHING; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; RoHS Compliant: Yes

POT, SLOTTED, 1K, 6.35MM, 20%, BUSHING; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4602032 4602032P SP357B-1.0K-ND 357B0102MAB251S22 84Y6809
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Slotted, 1K, 6.35Mm, 20%, Bushing; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Turret Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details