Vishay Precision Group Rotary Potentiometers, Rheostats 357B0102MAB251P22

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-357B0102MAB251P22-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-357B0102MAB251P22-ND
Rotary Potentiometers, Rheostats 693-357B0102MAB251P22-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rotary Potentiometer, 1Kohm, 1W, ±20%; Track Resistance Vishay - 50M6800 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm, 1W, ±20%; Track Resistance Vishay
50M6800
Rotary Potentiometer, 1Kohm, 1W, ±20%; Track Resistance Vishay 50M6800
ROTARY POTENTIOMETER, 1KOHM, 1W, ±20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM, 1W, ±20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
357B0102MAB251P22
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 357B0102MAB251P22
POT PLASTIC LINEAR

POT PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 693-357B0102MAB251P22-ND 50M6800 357B0102MAB251P22
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 1Kohm, 1W, ±20%; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details