Vishay Precision Group Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay 357-0-0-1P22-202

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay - 20M1924 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay
20M1924
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay 20M1924
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1924
Product Name Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers