Vishay Precision Group Potentiometers 357-0-0-1P22-102

Description
Vishay 357-0-0-1P22-102 Potentiometer
Request a Quote
Description
Vishay 357-0-0-1P22-102 Potentiometer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509754
Potentiometers 8509754
Vishay 357-0-0-1P22-102 Potentiometer

Vishay 357-0-0-1P22-102 Potentiometer

Supplier's Site
POTENTIOMETER, PREC. COND PLASTIC, SINGLETURN-CONTINUOUS, 7/8IN. DIA, 1K
Fort Worth, TX, USA
POTENTIOMETER, PREC. COND PLASTIC, SINGLETURN-CONTINUOUS, 7/8IN. DIA, 1K"
70218579
POTENTIOMETER, PREC. COND PLASTIC, SINGLETURN-CONTINUOUS, 7/8IN. DIA, 1K" 70218579
Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance 7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel. Features Compact, Single-Turn Conductive Plastic Position Sensors Offer Versatility in a Variety of Applications Plastic Housing Brass, Nickel-Plated Bushing Solder-Plated, Turret-Style Terminals 1⁄4" Stainless Steel Non-Magnetic Shaft Specifications Power Rating @ 70°C: 1 Watt Dielectric Strength: 1000 V RMS Temperature Coefficient: ±600 ppm/°C Output Smoothness: 0.1% Max. Linearity: ±2% Mechanical Rotation: 360° Continuous Electrical Rotation: 340° ±3° Mechanical Life: 10,000,000 Cycles Operating Temperature: –55°C to +125°

Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance
7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel.
Features

  • Compact, Single-Turn Conductive Plastic Position Sensors Offer Versatility in a Variety of Applications
  • Plastic Housing
  • Brass, Nickel-Plated Bushing
  • Solder-Plated, Turret-Style Terminals
  • 1⁄4" Stainless Steel Non-Magnetic Shaft
    Specifications
  • Power Rating @ 70°C: 1 Watt
  • Dielectric Strength: 1000 V RMS
  • Temperature Coefficient: ±600 ppm/°C
  • Output Smoothness: 0.1% Max.
  • Linearity: ±2%
  • Mechanical Rotation: 360° Continuous
  • Electrical Rotation: 340° ±3°
  • Mechanical Life: 10,000,000 Cycles
  • Operating Temperature: –55°C to +125°
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 8509754 70218579
Product Name Potentiometers POTENTIOMETER, PREC. COND PLASTIC, SINGLETURN-CONTINUOUS, 7/8IN. DIA, 1K"
Mounting / Packaging Solder lug
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn
Resistance Taper Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Rotary Potentiometers - 04-0989-0032 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details