Vishay Intertechnology, Inc. Schottky 30V 30A Diode and Rectifier 32CTQ030STRRPBF

Description
Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: 32CTQ030STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: 32CTQ030STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 30A Diode and Rectifier - 286-32CTQ030STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30A Diode and Rectifier
286-32CTQ030STRRPBF
Schottky 30V 30A Diode and Rectifier 286-32CTQ030STRRPBF
Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: 32CTQ030STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRRPBF can be used for catalog matching and distributor lookup.

Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: 32CTQ030STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 32CTQ030STRRPBF - 075716-32CTQ030STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 32CTQ030STRRPBF
075716-32CTQ030STRRPBF
Diodes, Rectifiers - Arrays - 32CTQ030STRRPBF 075716-32CTQ030STRRPBF
Manufacturer: Vishay Win Source Part Number: 075716-32CTQ030STRRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 075716-32CTQ030STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 - 866-32CTQ030STRRPBF - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3
866-32CTQ030STRRPBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 866-32CTQ030STRRPBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-32CTQ030STRRPBF 075716-32CTQ030STRRPBF 866-32CTQ030STRRPBF
Product Name Schottky 30V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - 32CTQ030STRRPBF Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3
Package Tape and Reel D2PAK; D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data