Vishay Intertechnology, Inc. Schottky 30A 30V TO-220 Diode and Rectifier 32CTQ030STRL

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 32CTQ030STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 30V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 32CTQ030STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 30V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30A 30V TO-220 Diode and Rectifier - 286-32CTQ030STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30A 30V TO-220 Diode and Rectifier
286-32CTQ030STRL
Schottky 30A 30V TO-220 Diode and Rectifier 286-32CTQ030STRL
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 32CTQ030STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 30V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRL can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 30V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 32CTQ030STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 30V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 30V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030STRL can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 32CTQ030STRL - 1128203-32CTQ030STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 32CTQ030STRL
1128203-32CTQ030STRL
Diodes, Rectifiers - Arrays - 32CTQ030STRL 1128203-32CTQ030STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128203-32CTQ030STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 32CTQ030S Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 15A Current - Reverse Leakage at Vr: 1.75mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128203-32CTQ030STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: 32CTQ030S
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 30V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-32CTQ030STRL 1128203-32CTQ030STRL
Product Name Schottky 30A 30V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - 32CTQ030STRL
Package Tape and Reel
IO 15 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data