Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 32CTQ030PBF 32CTQ030PBF

Description
Manufacturer: Vishay Win Source Part Number: 083965-32CTQ030PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 083965-32CTQ030PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 32CTQ030PBF - 083965-32CTQ030PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 32CTQ030PBF
083965-32CTQ030PBF
Diodes, Rectifiers - Arrays - 32CTQ030PBF 083965-32CTQ030PBF
Manufacturer: Vishay Win Source Part Number: 083965-32CTQ030PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 083965-32CTQ030PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 30A Diode and Rectifier - 286-32CTQ030PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30A Diode and Rectifier
286-32CTQ030PBF
Schottky 30V 30A Diode and Rectifier 286-32CTQ030PBF
Diode Schottky 30V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 32CTQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030PBF can be used for catalog matching and distributor lookup.

Diode Schottky 30V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 32CTQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ030PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Fort Worth, TX, USA
Diode, Schottky, 30V 30A, TO-220AB
70078746
Diode, Schottky, 30V 30A, TO-220AB 70078746
The 32CTQ... Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: 150°C Tperation Low Forward Voltage Drop High Frequency Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Designed and Qualified for Industrial Level

The 32CTQ... Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • 150°C Tperation
  • Low Forward Voltage Drop
  • High Frequency Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 083965-32CTQ030PBF 286-32CTQ030PBF 70078746
Product Name Diodes, Rectifiers - Arrays - 32CTQ030PBF Schottky 30V 30A Diode and Rectifier Diode, Schottky, 30V 30A, TO-220AB
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active
VF 0.4900 volts 0.4000 volts
VR 30 volts 30 volts
IR 1.75 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details