Vishay Intertechnology, Inc. Schottky 30A 25V Diode and Rectifier 32CTQ025

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 25V V(RRM), Silicon, TO-220AB, PLASTIC PACKAGE-3 Product overview: 32CTQ025 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 25V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ025 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 25V V(RRM), Silicon, TO-220AB, PLASTIC PACKAGE-3 Product overview: 32CTQ025 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 25V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ025 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30A 25V Diode and Rectifier - 286-32CTQ025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30A 25V Diode and Rectifier
286-32CTQ025
Schottky 30A 25V Diode and Rectifier 286-32CTQ025
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 25V V(RRM), Silicon, TO-220AB, PLASTIC PACKAGE-3 Product overview: 32CTQ025 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 25V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ025 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 25V V(RRM), Silicon, TO-220AB, PLASTIC PACKAGE-3 Product overview: 32CTQ025 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 25V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-32CTQ025 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 32CTQ025 - 1128199-32CTQ025 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 32CTQ025
1128199-32CTQ025
Diodes, Rectifiers - Arrays - 32CTQ025 1128199-32CTQ025
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128199-32CTQ025 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 25V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 15A Current - Reverse Leakage at Vr: 1.75mA at 25V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128199-32CTQ025
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 25V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 25V

Buy Now
DIODE ARRAY SCHOTTKY 25V TO220AB - 884-32CTQ025 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 25V TO220AB
884-32CTQ025
DIODE ARRAY SCHOTTKY 25V TO220AB 884-32CTQ025
DIODE ARRAY SCHOTTKY 25V TO220AB

DIODE ARRAY SCHOTTKY 25V TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-32CTQ025 1128199-32CTQ025 884-32CTQ025
Product Name Schottky 30A 25V Diode and Rectifier Diodes, Rectifiers - Arrays - 32CTQ025 DIODE ARRAY SCHOTTKY 25V TO220AB
Package Rail/Tube TO-220; TO-220-3
IO 15 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data