Vishay Intertechnology, Inc. RECTIFIER; DO-41 PACKAGE; 3.3 A; 0.57 V(MAX.) @ 3 A; 40 V; 1 MA (MAX.) @ 25 DEG 31DQ04

Description
The 31DQ.. axial leaded Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: Low Profile, Axial Leaded Outline High Frequency Operation Very Low Forward Voltage Drop High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free Plating Designed and Qualified for Industrial Level
Description
The 31DQ.. axial leaded Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: Low Profile, Axial Leaded Outline High Frequency Operation Very Low Forward Voltage Drop High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free Plating Designed and Qualified for Industrial Level

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
RECTIFIER; DO-41 PACKAGE; 3.3 A; 0.57 V(MAX.) @ 3 A; 40 V; 1 MA (MAX.) @ 25 DEG
70078742
RECTIFIER; DO-41 PACKAGE; 3.3 A; 0.57 V(MAX.) @ 3 A; 40 V; 1 MA (MAX.) @ 25 DEG 70078742
The 31DQ.. axial leaded Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: Low Profile, Axial Leaded Outline High Frequency Operation Very Low Forward Voltage Drop High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free Plating Designed and Qualified for Industrial Level

The 31DQ.. axial leaded Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • Low Profile, Axial Leaded Outline
  • High Frequency Operation
  • Very Low Forward Voltage Drop
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Lead (Pb)-Free Plating
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Schottky Diodes
Product Number 70078742
Product Name RECTIFIER; DO-41 PACKAGE; 3.3 A; 0.57 V(MAX.) @ 3 A; 40 V; 1 MA (MAX.) @ 25 DEG
Package C-16 (DO-201)
Unlock Full Specs
to access all available technical data