Vishay Intertechnology, Inc. Hard To Find - 30WQ10FNTR 30WQ10FNTR

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128074-30WQ10FNTR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 30WQ10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 810mV at 3A Current - Reverse Leakage at Vr: 1mA at 100V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128074-30WQ10FNTR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 30WQ10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 810mV at 3A Current - Reverse Leakage at Vr: 1mA at 100V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 30WQ10FNTR - 1128074-30WQ10FNTR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 30WQ10FNTR
1128074-30WQ10FNTR
Hard To Find - 30WQ10FNTR 1128074-30WQ10FNTR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128074-30WQ10FNTR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 30WQ10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 810mV at 3A Current - Reverse Leakage at Vr: 1mA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128074-30WQ10FNTR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 30WQ10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 810mV at 3A
Current - Reverse Leakage at Vr: 1mA at 100V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1128074-30WQ10FNTR
Product Name Hard To Find - 30WQ10FNTR
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details
Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diode and Rectifier - 280-30WQ06FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers