Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 160835-30WQ10FN-G
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 30WQ10FN
Introduction Date: December 01, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Rectifier Diode Schottky 100V 3.5A 3-Pin(2+Tab) DPAK Product overview: 30WQ10FN-G from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ10FN-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 160835-30WQ10FN-G | 280-30WQ10FN-G |
| Product Name | Discrete Semiconductor Products | Schottky 100V 3.5A DPAK Diode and Rectifier |