Manufacturer: Vishay
Win Source Part Number: 197622-30WQ03FNTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Capacitance @ Vr, F: 290pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Schottky 30V 3.5A 3-Pin(2+Tab) DPAK T/R Product overview: 30WQ03FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ03FNTRPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 197622-30WQ03FNTRPBF | 280-30WQ03FNTRPBF |
| Product Name | Diodes, Rectifiers - Single - 30WQ03FNTRPBF | Schottky 30V 3.5A DPAK Diode and Rectifier |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | D-PAK (TO-252AA) | Tape and Reel |
| VF | 0.4500 volts |