Vishay Precision Group Ceramic Capacitors 30LVTT68-R

Description
680pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVTT68-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVTT68-R-ND
Ceramic Capacitors 30LVTT68-R-ND
680pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

680pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
30Lvtt68-R E3 Vishay - 69K4521 - Newark, An Avnet Company
Chicago, IL, United States
30Lvtt68-R E3 Vishay
69K4521
30Lvtt68-R E3 Vishay 69K4521
30LVTT68-R e3

30LVTT68-R e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30LVTT68-R-ND 69K4521
Product Name Ceramic Capacitors 30Lvtt68-R E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details