Vishay Precision Group Ceramic Capacitors 30LVT47-R

Description
470pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVT47-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVT47-R-ND
Ceramic Capacitors 30LVT47-R-ND
470pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

470pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 30LVT47-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
30LVT47-R
Capacitors - Ceramic Capacitors 30LVT47-R
CAP CER 470PF 400VAC X7R RADIAL

CAP CER 470PF 400VAC X7R RADIAL

Supplier's Site
Ceramic Capacitors - 30LVT47-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVT47-R
Ceramic Capacitors 30LVT47-R
CAP CER 470PF 400VAC X7R RADIAL

CAP CER 470PF 400VAC X7R RADIAL

Supplier's Site Datasheet
30Lvt47-R E3 Vishay - 69K4531 - Newark, An Avnet Company
Chicago, IL, United States
30Lvt47-R E3 Vishay
69K4531
30Lvt47-R E3 Vishay 69K4531
30LVT47-R e3

30LVT47-R e3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 30LVT47-R-ND 30LVT47-R 30LVT47-R 69K4531
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 30Lvt47-R E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 106K050CS4 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers