Vishay Precision Group Ceramic Capacitors 30LVT22-R

Description
220pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVT22-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVT22-R-ND
Ceramic Capacitors 30LVT22-R-ND
220pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

220pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
30Lvt22-R E3 Vishay - 69K4526 - Newark, An Avnet Company
Chicago, IL, United States
30Lvt22-R E3 Vishay
69K4526
30Lvt22-R E3 Vishay 69K4526
30LVT22-R e3

30LVT22-R e3

Supplier's Site
Ceramic Capacitors - 30LVT22-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVT22-R
Ceramic Capacitors 30LVT22-R
CAP CER 220PF 400VAC X7R RADIAL

CAP CER 220PF 400VAC X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 30LVT22-R-ND 69K4526 30LVT22-R
Product Name Ceramic Capacitors 30Lvt22-R E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers