Vishay Intertechnology, Inc. Ceramic Capacitors 30LVT10XZA1-R

Description
100pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVT10XZA1-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVT10XZA1-R-ND
Ceramic Capacitors 30LVT10XZA1-R-ND
100pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

100pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 30LVT10XZA1-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVT10XZA1-R
Ceramic Capacitors 30LVT10XZA1-R
CAP CER 100PF 400VAC X7R RADIAL

CAP CER 100PF 400VAC X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 30LVT10XZA1-R-ND 30LVT10XZA1-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details