Vishay Precision Group Ceramic Capacitors 30LVSVS10-R

Description
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-30LVSVS10-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-30LVSVS10-R-ND
Ceramic Capacitors 1896-30LVSVS10-R-ND
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 400V, Y5V, 20%, Radial; Capacitance Vishay - 65K2939 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 400V, Y5V, 20%, Radial; Capacitance Vishay
65K2939
Ceramic Capacitor 0.01Uf, 400V, Y5V, 20%, Radial; Capacitance Vishay 65K2939
CERAMIC CAPACITOR 0.01UF, 400V, Y5V, 20%, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 400V, Y5V, 20%, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 30LVSVS10-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVSVS10-R
Ceramic Capacitors 30LVSVS10-R
CAP CER 10000PF 400VAC Y5V RDL

CAP CER 10000PF 400VAC Y5V RDL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1896-30LVSVS10-R-ND 65K2939 30LVSVS10-R
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf, 400V, Y5V, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details