Vishay Precision Group Ceramic Capacitors 30LVSD50-R

Description
5000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
5000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVSD50-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVSD50-R-ND
Ceramic Capacitors 30LVSD50-R-ND
5000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

5000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 5000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay - 65K2934 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
65K2934
Capacitor Ceramic 5000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay 65K2934
CAPACITOR CERAMIC 5000PF, 400V, Y5U, 20%, RAD; Capacitance:5000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5000PF, 400V, Y5U, 20%, RAD; Capacitance:5000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30LVSD50-R-ND 65K2934
Product Name Ceramic Capacitors Capacitor Ceramic 5000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details