Vishay Intertechnology, Inc. Ceramic Capacitors 30LVSD47-R

Description
4700pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVSD47-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVSD47-R-ND
Ceramic Capacitors 30LVSD47-R-ND
4700pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4.7nF 400V Capacitor
60-30LVSD47-R
4.7nF 400V Capacitor 60-30LVSD47-R
Ceramic Capacitor X1/Y2 4.7nF 400V Y5U Radial 20% 125C Product overview: 30LVSD47-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVSD47-R can be used for catalog matching and distributor lookup.

Ceramic Capacitor X1/Y2 4.7nF 400V Y5U Radial 20% 125C Product overview: 30LVSD47-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVSD47-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 30LVSD47-R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
30LVSD47-R
Capacitors - Ceramic Capacitors 30LVSD47-R
CAP CER 4700PF 400VAC Y5U RADIAL

CAP CER 4700PF 400VAC Y5U RADIAL

Supplier's Site
Ceramic Capacitor 4700Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay - 65K2933 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay
65K2933
Ceramic Capacitor 4700Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay 65K2933
CERAMIC CAPACITOR 4700PF, 400V, Y5U, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 400V, Y5U, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 30LVSD47-R-ND 60-30LVSD47-R 30LVSD47-R 65K2933
Product Name Ceramic Capacitors 4.7nF 400V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 4700Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details