Vishay Precision Group Ceramic Capacitors 30LVSD30-R

Description
3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVSD30-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVSD30-R-ND
Ceramic Capacitors 30LVSD30-R-ND
3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 3000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay - 65K2929 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
65K2929
Capacitor Ceramic 3000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay 65K2929
CAPACITOR CERAMIC 3000PF, 400V, Y5U, 20%, RAD; Capacitance:3000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3000PF, 400V, Y5U, 20%, RAD; Capacitance:3000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30LVSD30-R-ND 65K2929
Product Name Ceramic Capacitors Capacitor Ceramic 3000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details