Vishay Intertechnology, Inc. Ceramic Capacitors 30LVSD22-R

Description
2200pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVSD22-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVSD22-R-ND
Ceramic Capacitors 30LVSD22-R-ND
2200pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 2200Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay - 65K2926 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay
65K2926
Ceramic Capacitor 2200Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay 65K2926
CERAMIC CAPACITOR 2200PF, 400V, Y5U, 20%, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 400V, Y5U, 20%, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30LVSD22-R-ND 65K2926
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf, 400V, Y5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers