Vishay Precision Group Ceramic Capacitors 30LVS15-R

Description
0.015µF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
0.015µF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVS15-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVS15-R-ND
Ceramic Capacitors 30LVS15-R-ND
0.015µF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

0.015µF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.15 uF Capacitor
60-30LVS15-R
Through-Hole 0.15 uF Capacitor 60-30LVS15-R
CAPACITOR, CERAMIC, Y5U, 0.15 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 30LVS15-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.15 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.15 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVS15-R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, Y5U, 0.15 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 30LVS15-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.15 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.15 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVS15-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.015Uf 400V, Y5U, 20%, Radial, Full Reel; Capacitance Vishay - 65K2943 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 400V, Y5U, 20%, Radial, Full Reel; Capacitance Vishay
65K2943
Ceramic Capacitor 0.015Uf 400V, Y5U, 20%, Radial, Full Reel; Capacitance Vishay 65K2943
CERAMIC CAPACITOR 0.015UF 400V, Y5U, 20%, RADIAL, FULL REEL; Capacitance:15000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 400V, Y5U, 20%, RADIAL, FULL REEL; Capacitance:15000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 30LVS15-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVS15-R
Ceramic Capacitors 30LVS15-R
CAP CER 0.015UF 400VAC Y5U RDL

CAP CER 0.015UF 400VAC Y5U RDL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 30LVS15-R-ND 60-30LVS15-R 65K2943 30LVS15-R
Product Name Ceramic Capacitors Through-Hole 0.15 uF Capacitor Ceramic Capacitor 0.015Uf 400V, Y5U, 20%, Radial, Full Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details