Vishay Precision Group Ceramic Capacitors 30LVQ10-R

Description
10pF ±10% 400VAC Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 400VAC Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVQ10-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVQ10-R-ND
Ceramic Capacitors 30LVQ10-R-ND
10pF ±10% 400VAC Ceramic Capacitor C0G, NP0 Radial, Disc

10pF ±10% 400VAC Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 10Pf 400V, C0G, 10%, Radial; Capacitance Vishay - 65K2921 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 400V, C0G, 10%, Radial; Capacitance Vishay
65K2921
Ceramic Capacitor 10Pf 400V, C0G, 10%, Radial; Capacitance Vishay 65K2921
CERAMIC CAPACITOR 10PF 400V, C0G, 10%, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 400V, C0G, 10%, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30LVQ10-R-ND 65K2921
Product Name Ceramic Capacitors Ceramic Capacitor 10Pf 400V, C0G, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details