Vishay Precision Group Ceramic Capacitors 30LVD30-R

Description
3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVD30-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVD30-R-ND
Ceramic Capacitors 30LVD30-R-ND
3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

3000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 30LVD30-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVD30-R
Ceramic Capacitors 30LVD30-R
CAP CER 3000PF 400VAC Y5U RADIAL

CAP CER 3000PF 400VAC Y5U RADIAL

Supplier's Site Datasheet
30Lvd30-R E3 Vishay - 69K4433 - Newark, An Avnet Company
Chicago, IL, United States
30Lvd30-R E3 Vishay
69K4433
30Lvd30-R E3 Vishay 69K4433
30LVD30-R e3

30LVD30-R e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 30LVD30-R-ND 30LVD30-R 69K4433
Product Name Ceramic Capacitors Ceramic Capacitors 30Lvd30-R E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details