Vishay Intertechnology, Inc. 30V 15A TO220 Diode and Rectifier 30L30CT

Description
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: 30L30CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30L30CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: 30L30CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30L30CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15A TO220 Diode and Rectifier
286-30L30CT
30V 15A TO220 Diode and Rectifier 286-30L30CT
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: 30L30CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30L30CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: 30L30CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30L30CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 30L30CT - 1128042-30L30CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30L30CT
1128042-30L30CT
Diodes, Rectifiers - Arrays - 30L30CT 1128042-30L30CT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128042-30L30CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 460mV at 15A Current - Reverse Leakage at Vr: 1.5mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128042-30L30CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 460mV at 15A
Current - Reverse Leakage at Vr: 1.5mA at 30V

Buy Now
Diode Arrays - 30L30CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30L30CT-ND
Diode Arrays 30L30CT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 30L30CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30L30CT
Discrete Semiconductor Products - Diodes - Rectifiers 30L30CT
DIODE ARR SCHOTT 30V 15A TO220-3

DIODE ARR SCHOTT 30V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-30L30CT 1128042-30L30CT 30L30CT-ND 30L30CT
Product Name 30V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - 30L30CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data