Vishay Intertechnology, Inc. 30A 600V Diode and Rectifier 30ETH06SPBF

Description
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30ETH06SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06SPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30ETH06SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06SPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30A 600V Diode and Rectifier - 280-30ETH06SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 600V Diode and Rectifier
280-30ETH06SPBF
30A 600V Diode and Rectifier 280-30ETH06SPBF
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30ETH06SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06SPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30ETH06SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 30ETH06SPBF - 736430-30ETH06SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30ETH06SPBF
736430-30ETH06SPBF
Diodes, Rectifiers - Single - 30ETH06SPBF 736430-30ETH06SPBF
Manufacturer: Vishay Win Source Part Number: 736430-30ETH06SPBF Manufacturer Homepage: www.vishay.com Reference case: TO-263 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 736430-30ETH06SPBF
Manufacturer Homepage: www.vishay.com
Reference case: TO-263
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-30ETH06SPBF 736430-30ETH06SPBF
Product Name 30A 600V Diode and Rectifier Diodes, Rectifiers - Single - 30ETH06SPBF
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data