Vishay Precision Group Hyperfast Diode, 30A, 600V, To-262; Repetitive Peak Reverse Voltage Vishay 30ETH06-1

Description
HYPERFAST DIODE, 30A, 600V, TO-262; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:2.6V; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:3 Pin RoHS Compliant: No
Description
HYPERFAST DIODE, 30A, 600V, TO-262; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:2.6V; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:3 Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hyperfast Diode, 30A, 600V, To-262; Repetitive Peak Reverse Voltage Vishay - 75C9063 - Newark, An Avnet Company
Chicago, IL, United States
Hyperfast Diode, 30A, 600V, To-262; Repetitive Peak Reverse Voltage Vishay
75C9063
Hyperfast Diode, 30A, 600V, To-262; Repetitive Peak Reverse Voltage Vishay 75C9063
HYPERFAST DIODE, 30A, 600V, TO-262; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:2.6V; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:3 Pin RoHS Compliant: No

HYPERFAST DIODE, 30A, 600V, TO-262; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:2.6V; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:3 Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 75C9063
Product Name Hyperfast Diode, 30A, 600V, To-262; Repetitive Peak Reverse Voltage Vishay
VF 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diode - 45450124 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details