Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037979-30EPF04PBF
Contact Plating: Tin
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 350 A
Forward Current: 30 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: TO-247-2
Alternative Parts (Cross-Reference): VS-30EPF06PBF; VS-30EPF02PBF; VS-30EPF04PBF; ISL9R3060G2-F085; RHRG3060-F085; RURG3060-F085;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Average Rectified Current: 30 A
Max Repetitive Reverse Voltage (Vrrm): 400 V
Max Reverse Voltage (DC): 400 V
Peak Reverse Current: 100 µA
Reverse Recovery Time: 160 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037979-30EPF04PBF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 30EPF04PBF |