Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D826M160GH2A

Description
82µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D826M160GH2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D826M160GH2A-ND
Aluminum Electrolytic Capacitors 30D826M160GH2A-ND
82µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

82µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
82Uf 160V 16X38 105 Axi Vishay - 66C7376 - Newark, An Avnet Company
Chicago, IL, United States
82Uf 160V 16X38 105 Axi Vishay
66C7376
82Uf 160V 16X38 105 Axi Vishay 66C7376
82uF 160V 16x38 105 Axi

82uF 160V 16x38 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 30D826M160GH2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D826M160GH2A
Capacitors - Aluminum Electrolytic Capacitors 30D826M160GH2A
CAP ALUM 82UF 20% 160V AXIAL

CAP ALUM 82UF 20% 160V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 30D826M160GH2A-ND 66C7376 30D826M160GH2A
Product Name Aluminum Electrolytic Capacitors 82Uf 160V 16X38 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details