Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D506G050DD2T

Description
50µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
50µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D506G050DD2T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D506G050DD2T-ND
Aluminum Electrolytic Capacitors 30D506G050DD2T-ND
50µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

50µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D506G050DD2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D506G050DD2T
Capacitors - Aluminum Electrolytic Capacitors 30D506G050DD2T
CAP ALUM 50UF 50V AXIAL

CAP ALUM 50UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 30D506G050DD2T-ND 30D506G050DD2T
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details