Vishay Intertechnology, Inc. 50uF 25V Capacitor 30D506G025CC2

Description
Cap Aluminum Lytic 50uF 25V -10% to 75% (8 X 20.5mm) Axial 2000h 105°C Product overview: 30D506G025CC2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D506G025CC2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 50uF 25V -10% to 75% (8 X 20.5mm) Axial 2000h 105°C Product overview: 30D506G025CC2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D506G025CC2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50uF 25V Capacitor
58-30D506G025CC2
50uF 25V Capacitor 58-30D506G025CC2
Cap Aluminum Lytic 50uF 25V -10% to 75% (8 X 20.5mm) Axial 2000h 105°C Product overview: 30D506G025CC2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D506G025CC2 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 50uF 25V -10% to 75% (8 X 20.5mm) Axial 2000h 105°C Product overview: 30D506G025CC2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D506G025CC2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 30D506G025CC2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D506G025CC2-ND
Aluminum Electrolytic Capacitors 30D506G025CC2-ND
50µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

50µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D506G025CC2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D506G025CC2
Capacitors - Aluminum Electrolytic Capacitors 30D506G025CC2
CAP ALUM 50UF 25V AXIAL

CAP ALUM 50UF 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-30D506G025CC2 30D506G025CC2-ND 30D506G025CC2
Product Name 50uF 25V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details