Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D477M025DF2AE3

Description
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 612mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 612mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D477M025DF2AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D477M025DF2AE3-ND
Aluminum Electrolytic Capacitors 30D477M025DF2AE3-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 612mOhm @ 120Hz 2000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 612mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D477M025DF2AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D477M025DF2AE3
Capacitors - Aluminum Electrolytic Capacitors 30D477M025DF2AE3
CAP ALUM 470UF 20% 25V AXIAL

CAP ALUM 470UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 30D477M025DF2AE3-ND 30D477M025DF2AE3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details