Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D336M063CB2A

Description
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 7.37Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 7.37Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D336M063CB2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D336M063CB2A-ND
Aluminum Electrolytic Capacitors 30D336M063CB2A-ND
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 7.37Ohm @ 120Hz 2000 Hrs @ 105°C

33µF 63V Aluminum Electrolytic Capacitors Axial, Can 7.37Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D336M063CB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D336M063CB2A
Capacitors - Aluminum Electrolytic Capacitors 30D336M063CB2A
CAP ALUM 33UF 20% 63V AXIAL

CAP ALUM 33UF 20% 63V AXIAL

Supplier's Site
33Uf 63V 8X17.5 105 Axi Vishay - 66C7333 - Newark, An Avnet Company
Chicago, IL, United States
33Uf 63V 8X17.5 105 Axi Vishay
66C7333
33Uf 63V 8X17.5 105 Axi Vishay 66C7333
33uF 63V 8x17.5 105 Axi

33uF 63V 8x17.5 105 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 30D336M063CB2A-ND 30D336M063CB2A 66C7333
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33Uf 63V 8X17.5 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details