Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D276F160DH2A

Description
27µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D276F160DH2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D276F160DH2A-ND
Aluminum Electrolytic Capacitors 30D276F160DH2A-ND
27µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

27µF 160V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
27uF Capacitor
58-30D276F160DH2A
27uF Capacitor 58-30D276F160DH2A
Aluminum Electrolytic Capacitors - Leaded 27uF 160volts -10% +50% 9.5x38mm Product overview: 30D276F160DH2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D276F160DH2A can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Leaded 27uF 160volts -10% +50% 9.5x38mm Product overview: 30D276F160DH2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D276F160DH2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D276F160DH2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D276F160DH2A
Capacitors - Aluminum Electrolytic Capacitors 30D276F160DH2A
CAP ALUM 27UF 160V AXIAL

CAP ALUM 27UF 160V AXIAL

Supplier's Site
27Uf 160V 9.5X38 105 Axi Vishay - 66C7324 - Newark, An Avnet Company
Chicago, IL, United States
27Uf 160V 9.5X38 105 Axi Vishay
66C7324
27Uf 160V 9.5X38 105 Axi Vishay 66C7324
27uF 160V 9.5x38 105 Axi

27uF 160V 9.5x38 105 Axi

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 30D276F160DH2A-ND 58-30D276F160DH2A 30D276F160DH2A 66C7324
Product Name Aluminum Electrolytic Capacitors 27uF Capacitor Capacitors - Aluminum Electrolytic Capacitors 27Uf 160V 9.5X38 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27 microF 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details